Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1100FRRSL

Description
EGN-3-80 110 1% RWR80N1100FR RSL
Request a Quote Datasheet
Description
EGN-3-80 110 1% RWR80N1100FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1100FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1100FRRSL
Wirewound Resistors 3110-RWR80N1100FRRSL
EGN-3-80 110 1% RWR80N1100FR RSL

EGN-3-80 110 1% RWR80N1100FR RSL

Supplier's Site Datasheet
RES 110 OHM 2W 1% WW AXIAL - RWR80N1100FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 1% WW AXIAL
RWR80N1100FRRSL
RES 110 OHM 2W 1% WW AXIAL RWR80N1100FRRSL
RES 110ohm 2W 1% WW AXIAL

RES 110ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1100FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1100FRRSL-ND
Through Hole Resistors RWR80N1100FRRSL-ND
110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1100FRRSL RWR80N1100FRRSL RWR80N1100FRRSL-ND
Product Name Wirewound Resistors RES 110 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details