ESS-10 6.9K .1% RWR78S6901BR BSL
RES 6.9Kohm 10W 0.1% WW AXIAL
6.9 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S6901BRBSL | RWR78S6901BRBSL | RWR78S6901BRBSL-ND |
| Product Name | Wirewound Resistors | RES 6.9K OHM 10W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 6900 ohms | 6900 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 10 watts | 10 watts |