Vishay Intertechnology, Inc. Through Hole Resistors RWR78SR576FRS73

Description
576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78SR576FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR576FRS73-ND
Through Hole Resistors RWR78SR576FRS73-ND
576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.576 OHM 10W 1% WW AXIAL - RWR78SR576FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.576 OHM 10W 1% WW AXIAL
RWR78SR576FRS73
RES 0.576 OHM 10W 1% WW AXIAL RWR78SR576FRS73
RES 0.576ohm 10W 1% WW AXIAL

RES 0.576ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78SR576FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR576FRS73
Wirewound Resistors 3110-RWR78SR576FRS73
ESS-10 .576 1% RWR78SR576FR S73

ESS-10 .576 1% RWR78SR576FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78SR576FRS73-ND RWR78SR576FRS73 3110-RWR78SR576FRS73
Product Name Through Hole Resistors RES 0.576 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5760 ohms 0.5760 ohms 0.5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers