Vishay Intertechnology, Inc. Wirewound Resistors RWR78S8251FSBSL

Description
ESS-10 8.25K 1% RWR78S8251FS BSL
Request a Quote Datasheet
Description
ESS-10 8.25K 1% RWR78S8251FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S8251FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S8251FSBSL
Wirewound Resistors 3110-RWR78S8251FSBSL
ESS-10 8.25K 1% RWR78S8251FS BSL

ESS-10 8.25K 1% RWR78S8251FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S8251FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S8251FSBSL-ND
Through Hole Resistors RWR78S8251FSBSL-ND
8.25 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.25K OHM 10W 1% WW AXIAL - RWR78S8251FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 10W 1% WW AXIAL
RWR78S8251FSBSL
RES 8.25K OHM 10W 1% WW AXIAL RWR78S8251FSBSL
RES 8.25Kohm 10W 1% WW AXIAL

RES 8.25Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S8251FSBSL RWR78S8251FSBSL-ND RWR78S8251FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 8.25K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129391-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details