Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR133FSB12

Description
ESS-10 .133 1% RWR78SR133FS B12
Request a Quote Datasheet
Description
ESS-10 .133 1% RWR78SR133FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR133FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR133FSB12
Wirewound Resistors 3110-RWR78SR133FSB12
ESS-10 .133 1% RWR78SR133FS B12

ESS-10 .133 1% RWR78SR133FS B12

Supplier's Site Datasheet
RES 0.133 OHM 10W 1% WW AXIAL - RWR78SR133FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 10W 1% WW AXIAL
RWR78SR133FSB12
RES 0.133 OHM 10W 1% WW AXIAL RWR78SR133FSB12
RES 0.133ohm 10W 1% WW AXIAL

RES 0.133ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78SR133FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR133FSB12-ND
Through Hole Resistors RWR78SR133FSB12-ND
133 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR133FSB12 RWR78SR133FSB12 RWR78SR133FSB12-ND
Product Name Wirewound Resistors RES 0.133 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers