Vishay Intertechnology, Inc. Wirewound Resistors RWR78S6810FSRSL

Description
ESS-10 681 1% RWR78S6810FS RSL
Request a Quote Datasheet
Description
ESS-10 681 1% RWR78S6810FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S6810FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6810FSRSL
Wirewound Resistors 3110-RWR78S6810FSRSL
ESS-10 681 1% RWR78S6810FS RSL

ESS-10 681 1% RWR78S6810FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S6810FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6810FSRSL-ND
Through Hole Resistors RWR78S6810FSRSL-ND
681 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 681 OHM 10W 1% WW AXIAL - RWR78S6810FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 10W 1% WW AXIAL
RWR78S6810FSRSL
RES 681 OHM 10W 1% WW AXIAL RWR78S6810FSRSL
RES 681ohm 10W 1% WW AXIAL

RES 681ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S6810FSRSL RWR78S6810FSRSL-ND RWR78S6810FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 681 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers