Vishay Intertechnology, Inc. RES 1.21K OHM 2W 1% WW AXIAL RWR80N1211FSBSL

Description
RES 1.21Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 2W 1% WW AXIAL - RWR80N1211FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 1% WW AXIAL
RWR80N1211FSBSL
RES 1.21K OHM 2W 1% WW AXIAL RWR80N1211FSBSL
RES 1.21Kohm 2W 1% WW AXIAL

RES 1.21Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1211FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1211FSBSL
Wirewound Resistors 3110-RWR80N1211FSBSL
EGN-3-80 1.21K 1% RWR80N1211FS BSL

EGN-3-80 1.21K 1% RWR80N1211FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1211FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1211FSBSL-ND
Through Hole Resistors RWR80N1211FSBSL-ND
1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1211FSBSL 3110-RWR80N1211FSBSL RWR80N1211FSBSL-ND
Product Name RES 1.21K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers