Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1001BRBSL

Description
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1001BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1001BRBSL-ND
Through Hole Resistors RWR80N1001BRBSL-ND
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1001BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1001BRBSL
Wirewound Resistors 3110-RWR80N1001BRBSL
EGN-3-80 1K .1% RWR80N1001BR BSL

EGN-3-80 1K .1% RWR80N1001BR BSL

Supplier's Site Datasheet
RES 1K OHM 2W 0.1% WW AXIAL - RWR80N1001BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 0.1% WW AXIAL
RWR80N1001BRBSL
RES 1K OHM 2W 0.1% WW AXIAL RWR80N1001BRBSL
RES 1Kohm 2W 0.1% WW AXIAL

RES 1Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1001BRBSL-ND 3110-RWR80N1001BRBSL RWR80N1001BRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1K OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details