ESS-10 .1 .5% RWR78SR100DS RSL
100 mOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.1ohm 10W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78SR100DSRSL | RWR78SR100DSRSL-ND | RWR78SR100DSRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.1 OHM 10W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |