Vishay Intertechnology, Inc. Through Hole Resistors RWR78S7R96FSB12

Description
7.96 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.96 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S7R96FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S7R96FSB12-ND
Through Hole Resistors RWR78S7R96FSB12-ND
7.96 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.96 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.96 OHM 10W 1% WW AXIAL - RWR78S7R96FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96 OHM 10W 1% WW AXIAL
RWR78S7R96FSB12
RES 7.96 OHM 10W 1% WW AXIAL RWR78S7R96FSB12
RES 7.96ohm 10W 1% WW AXIAL

RES 7.96ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S7R96FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7R96FSB12
Wirewound Resistors 3110-RWR78S7R96FSB12
ESS-10 7.96 1% RWR78S7R96FS B12

ESS-10 7.96 1% RWR78S7R96FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S7R96FSB12-ND RWR78S7R96FSB12 3110-RWR78S7R96FSB12
Product Name Through Hole Resistors RES 7.96 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.96 ohms 7.96 ohms 7.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers