Vishay Intertechnology, Inc. RES 7.5K OHM 10W 1% WW AXIAL RWR78S7501FRS73

Description
RES 7.5Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 10W 1% WW AXIAL - RWR78S7501FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 10W 1% WW AXIAL
RWR78S7501FRS73
RES 7.5K OHM 10W 1% WW AXIAL RWR78S7501FRS73
RES 7.5Kohm 10W 1% WW AXIAL

RES 7.5Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S7501FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S7501FRS73-ND
Through Hole Resistors RWR78S7501FRS73-ND
7.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S7501FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7501FRS73
Wirewound Resistors 3110-RWR78S7501FRS73
ESS-10 7.5K 1% RWR78S7501FR S73

ESS-10 7.5K 1% RWR78S7501FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S7501FRS73 RWR78S7501FRS73-ND 3110-RWR78S7501FRS73
Product Name RES 7.5K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details