Vishay Intertechnology, Inc. Wirewound Resistors RWR78S7500FRS73

Description
ESS-10 750 1% RWR78S7500FR S73
Request a Quote Datasheet
Description
ESS-10 750 1% RWR78S7500FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S7500FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7500FRS73
Wirewound Resistors 3110-RWR78S7500FRS73
ESS-10 750 1% RWR78S7500FR S73

ESS-10 750 1% RWR78S7500FR S73

Supplier's Site Datasheet
RES 750 OHM 10W 1% WW AXIAL - RWR78S7500FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 10W 1% WW AXIAL
RWR78S7500FRS73
RES 750 OHM 10W 1% WW AXIAL RWR78S7500FRS73
RES 750ohm 10W 1% WW AXIAL

RES 750ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S7500FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S7500FRS73-ND
Through Hole Resistors RWR78S7500FRS73-ND
750 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S7500FRS73 RWR78S7500FRS73 RWR78S7500FRS73-ND
Product Name Wirewound Resistors RES 750 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers