Vishay Intertechnology, Inc. RES 604 OHM 10W 1% WW AXIAL RWR78S6040FRRSL

Description
RES 604ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 604ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 10W 1% WW AXIAL - RWR78S6040FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 10W 1% WW AXIAL
RWR78S6040FRRSL
RES 604 OHM 10W 1% WW AXIAL RWR78S6040FRRSL
RES 604ohm 10W 1% WW AXIAL

RES 604ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S6040FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6040FRRSL-ND
Through Hole Resistors RWR78S6040FRRSL-ND
604 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S6040FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6040FRRSL
Wirewound Resistors 3110-RWR78S6040FRRSL
ESS-10 604 1% RWR78S6040FR RSL

ESS-10 604 1% RWR78S6040FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S6040FRRSL RWR78S6040FRRSL-ND 3110-RWR78S6040FRRSL
Product Name RES 604 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details