Vishay Intertechnology, Inc. Through Hole Resistors RWR78S8251FSS73

Description
8.25 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.25 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S8251FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S8251FSS73-ND
Through Hole Resistors RWR78S8251FSS73-ND
8.25 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.25K OHM 10W 1% WW AXIAL - RWR78S8251FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 10W 1% WW AXIAL
RWR78S8251FSS73
RES 8.25K OHM 10W 1% WW AXIAL RWR78S8251FSS73
RES 8.25Kohm 10W 1% WW AXIAL

RES 8.25Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S8251FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S8251FSS73
Wirewound Resistors 3110-RWR78S8251FSS73
ESS-10 8.25K 1% RWR78S8251FS S73

ESS-10 8.25K 1% RWR78S8251FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S8251FSS73-ND RWR78S8251FSS73 3110-RWR78S8251FSS73
Product Name Through Hole Resistors RES 8.25K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers