6.04 kOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 6.04Kohm 10W 0.5% WW AXIAL
ESS-10 6.04K .5% RWR78S6041DR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78S6041DRRSL-ND | RWR78S6041DRRSL | 3110-RWR78S6041DRRSL |
| Product Name | Through Hole Resistors | RES 6.04K OHM 10W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |