Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR205FRBSL

Description
ESS-10 .205 1% RWR78SR205FR BSL
Request a Quote Datasheet
Description
ESS-10 .205 1% RWR78SR205FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR205FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR205FRBSL
Wirewound Resistors 3110-RWR78SR205FRBSL
ESS-10 .205 1% RWR78SR205FR BSL

ESS-10 .205 1% RWR78SR205FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR205FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR205FRBSL-ND
Through Hole Resistors RWR78SR205FRBSL-ND
205 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.205 OHM 10W 1% WW AXIAL - RWR78SR205FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 10W 1% WW AXIAL
RWR78SR205FRBSL
RES 0.205 OHM 10W 1% WW AXIAL RWR78SR205FRBSL
RES 0.205ohm 10W 1% WW AXIAL

RES 0.205ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR205FRBSL RWR78SR205FRBSL-ND RWR78SR205FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.205 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details