Vishay Intertechnology, Inc. RES 64.9 OHM 10W 1% WW AXIAL RWR78S64R9FRBSL

Description
RES 64.9ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 10W 1% WW AXIAL - RWR78S64R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 10W 1% WW AXIAL
RWR78S64R9FRBSL
RES 64.9 OHM 10W 1% WW AXIAL RWR78S64R9FRBSL
RES 64.9ohm 10W 1% WW AXIAL

RES 64.9ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S64R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S64R9FRBSL-ND
Through Hole Resistors RWR78S64R9FRBSL-ND
64.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S64R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S64R9FRBSL
Wirewound Resistors 3110-RWR78S64R9FRBSL
ESS-10 64.9 1% RWR78S64R9FR BSL

ESS-10 64.9 1% RWR78S64R9FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S64R9FRBSL RWR78S64R9FRBSL-ND 3110-RWR78S64R9FRBSL
Product Name RES 64.9 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers