Vishay Intertechnology, Inc. RES 680 OHM 10W 1% WW AXIAL RWR78S6800FRBSL

Description
RES 680ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 680ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 10W 1% WW AXIAL - RWR78S6800FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 10W 1% WW AXIAL
RWR78S6800FRBSL
RES 680 OHM 10W 1% WW AXIAL RWR78S6800FRBSL
RES 680ohm 10W 1% WW AXIAL

RES 680ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S6800FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6800FRBSL
Wirewound Resistors 3110-RWR78S6800FRBSL
ESS-10 680 1% RWR78S6800FR BSL

ESS-10 680 1% RWR78S6800FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S6800FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6800FRBSL-ND
Through Hole Resistors RWR78S6800FRBSL-ND
680 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

680 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S6800FRBSL 3110-RWR78S6800FRBSL RWR78S6800FRBSL-ND
Product Name RES 680 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details