Vishay Intertechnology, Inc. RES 750 OHM 10W 1% WW AXIAL RWR78S7500FRBSL

Description
RES 750ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 10W 1% WW AXIAL - RWR78S7500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 10W 1% WW AXIAL
RWR78S7500FRBSL
RES 750 OHM 10W 1% WW AXIAL RWR78S7500FRBSL
RES 750ohm 10W 1% WW AXIAL

RES 750ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S7500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S7500FRBSL-ND
Through Hole Resistors RWR78S7500FRBSL-ND
750 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S7500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7500FRBSL
Wirewound Resistors 3110-RWR78S7500FRBSL
ESS-10 750 1% RWR78S7500FR BSL

ESS-10 750 1% RWR78S7500FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S7500FRBSL RWR78S7500FRBSL-ND 3110-RWR78S7500FRBSL
Product Name RES 750 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers