Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1270FSB12

Description
EGN-3-80 127 1% RWR80N1270FS B12
Request a Quote Datasheet
Description
EGN-3-80 127 1% RWR80N1270FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1270FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1270FSB12
Wirewound Resistors 3110-RWR80N1270FSB12
EGN-3-80 127 1% RWR80N1270FS B12

EGN-3-80 127 1% RWR80N1270FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1270FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1270FSB12-ND
Through Hole Resistors RWR80N1270FSB12-ND
127 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

127 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 127 OHM 2W 1% WW AXIAL - RWR80N1270FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 2W 1% WW AXIAL
RWR80N1270FSB12
RES 127 OHM 2W 1% WW AXIAL RWR80N1270FSB12
RES 127ohm 2W 1% WW AXIAL

RES 127ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1270FSB12 RWR80N1270FSB12-ND RWR80N1270FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 127 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details