Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR499FSS73

Description
ESS-10 .499 1% RWR78SR499FS S73
Request a Quote Datasheet
Description
ESS-10 .499 1% RWR78SR499FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR499FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR499FSS73
Wirewound Resistors 3110-RWR78SR499FSS73
ESS-10 .499 1% RWR78SR499FS S73

ESS-10 .499 1% RWR78SR499FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR499FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR499FSS73-ND
Through Hole Resistors RWR78SR499FSS73-ND
499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.499 OHM 10W 1% WW AXIAL - RWR78SR499FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 10W 1% WW AXIAL
RWR78SR499FSS73
RES 0.499 OHM 10W 1% WW AXIAL RWR78SR499FSS73
RES 0.499ohm 10W 1% WW AXIAL

RES 0.499ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR499FSS73 RWR78SR499FSS73-ND RWR78SR499FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.499 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C71K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details