Vishay Intertechnology, Inc. RES 0.221 OHM 10W 1% WW AXIAL RWR78SR221FRS73

Description
RES 0.221ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.221ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.221 OHM 10W 1% WW AXIAL - RWR78SR221FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 10W 1% WW AXIAL
RWR78SR221FRS73
RES 0.221 OHM 10W 1% WW AXIAL RWR78SR221FRS73
RES 0.221ohm 10W 1% WW AXIAL

RES 0.221ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78SR221FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR221FRS73
Wirewound Resistors 3110-RWR78SR221FRS73
ESS-10 .221 1% RWR78SR221FR S73

ESS-10 .221 1% RWR78SR221FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR221FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR221FRS73-ND
Through Hole Resistors RWR78SR221FRS73-ND
221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78SR221FRS73 3110-RWR78SR221FRS73 RWR78SR221FRS73-ND
Product Name RES 0.221 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers