Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1210FRB12

Description
121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1210FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1210FRB12-ND
Through Hole Resistors RWR80N1210FRB12-ND
121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 121 OHM 2W 1% WW AXIAL - RWR80N1210FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 2W 1% WW AXIAL
RWR80N1210FRB12
RES 121 OHM 2W 1% WW AXIAL RWR80N1210FRB12
RES 121ohm 2W 1% WW AXIAL

RES 121ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1210FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1210FRB12
Wirewound Resistors 3110-RWR80N1210FRB12
EGN-3-80 121 1% RWR80N1210FR B12

EGN-3-80 121 1% RWR80N1210FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N1210FRB12-ND RWR80N1210FRB12 3110-RWR80N1210FRB12
Product Name Through Hole Resistors RES 121 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details