Vishay Intertechnology, Inc. RES 845 OHM 10W 1% WW AXIAL RWR78S8450FRBSL

Description
RES 845ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 845ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 10W 1% WW AXIAL - RWR78S8450FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 10W 1% WW AXIAL
RWR78S8450FRBSL
RES 845 OHM 10W 1% WW AXIAL RWR78S8450FRBSL
RES 845ohm 10W 1% WW AXIAL

RES 845ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S8450FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S8450FRBSL-ND
Through Hole Resistors RWR78S8450FRBSL-ND
845 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

845 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S8450FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S8450FRBSL
Wirewound Resistors 3110-RWR78S8450FRBSL
ESS-10 845 1% RWR78S8450FR BSL

ESS-10 845 1% RWR78S8450FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S8450FRBSL RWR78S8450FRBSL-ND 3110-RWR78S8450FRBSL
Product Name RES 845 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details