Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR221FPB12

Description
ESS-10 .221 1% RWR78SR221FP B12
Request a Quote Datasheet
Description
ESS-10 .221 1% RWR78SR221FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR221FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR221FPB12
Wirewound Resistors 3110-RWR78SR221FPB12
ESS-10 .221 1% RWR78SR221FP B12

ESS-10 .221 1% RWR78SR221FP B12

Supplier's Site Datasheet
RES 0.221 OHM 10W 1% WW AXIAL - RWR78SR221FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 10W 1% WW AXIAL
RWR78SR221FPB12
RES 0.221 OHM 10W 1% WW AXIAL RWR78SR221FPB12
RES 0.221ohm 10W 1% WW AXIAL

RES 0.221ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78SR221FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR221FPB12-ND
Through Hole Resistors RWR78SR221FPB12-ND
221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR221FPB12 RWR78SR221FPB12 RWR78SR221FPB12-ND
Product Name Wirewound Resistors RES 0.221 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details