Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1271BRS73

Description
EGN-3-80 1.27K .1% RWR80N1271BR S73
Request a Quote Datasheet
Description
EGN-3-80 1.27K .1% RWR80N1271BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1271BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1271BRS73
Wirewound Resistors 3110-RWR80N1271BRS73
EGN-3-80 1.27K .1% RWR80N1271BR S73

EGN-3-80 1.27K .1% RWR80N1271BR S73

Supplier's Site Datasheet
RES 1.27K OHM 2W 0.1% WW AXIAL - RWR80N1271BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 2W 0.1% WW AXIAL
RWR80N1271BRS73
RES 1.27K OHM 2W 0.1% WW AXIAL RWR80N1271BRS73
RES 1.27Kohm 2W 0.1% WW AXIAL

RES 1.27Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1271BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1271BRS73-ND
Through Hole Resistors RWR80N1271BRS73-ND
1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1271BRS73 RWR80N1271BRS73 RWR80N1271BRS73-ND
Product Name Wirewound Resistors RES 1.27K OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1270 ohms 1270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details