Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1001FRRSL

Description
EGN-3-80 1K 1% RWR80N1001FR RSL
Request a Quote Datasheet
Description
EGN-3-80 1K 1% RWR80N1001FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1001FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1001FRRSL
Wirewound Resistors 3110-RWR80N1001FRRSL
EGN-3-80 1K 1% RWR80N1001FR RSL

EGN-3-80 1K 1% RWR80N1001FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1001FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1001FRRSL-ND
Through Hole Resistors RWR80N1001FRRSL-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1K OHM 2W 1% WW AXIAL - RWR80N1001FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR80N1001FRRSL
RES 1K OHM 2W 1% WW AXIAL RWR80N1001FRRSL
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1001FRRSL RWR80N1001FRRSL-ND RWR80N1001FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers