Vishay Intertechnology, Inc. Wirewound Resistors RWR78S6901BRRSL

Description
ESS-10 6.9K .1% RWR78S6901BR RSL
Request a Quote Datasheet
Description
ESS-10 6.9K .1% RWR78S6901BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S6901BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6901BRRSL
Wirewound Resistors 3110-RWR78S6901BRRSL
ESS-10 6.9K .1% RWR78S6901BR RSL

ESS-10 6.9K .1% RWR78S6901BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S6901BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6901BRRSL-ND
Through Hole Resistors RWR78S6901BRRSL-ND
6.9 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.9 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.9K OHM 10W 0.1% WW AXIAL - RWR78S6901BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.9K OHM 10W 0.1% WW AXIAL
RWR78S6901BRRSL
RES 6.9K OHM 10W 0.1% WW AXIAL RWR78S6901BRRSL
RES 6.9Kohm 10W 0.1% WW AXIAL

RES 6.9Kohm 10W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S6901BRRSL RWR78S6901BRRSL-ND RWR78S6901BRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.9K OHM 10W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6900 ohms 6900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details