Vishay Intertechnology, Inc. Wirewound Resistors RWR78S64R9FSBSL

Description
ESS-10 64.9 1% RWR78S64R9FS BSL
Request a Quote Datasheet
Description
ESS-10 64.9 1% RWR78S64R9FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S64R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S64R9FSBSL
Wirewound Resistors 3110-RWR78S64R9FSBSL
ESS-10 64.9 1% RWR78S64R9FS BSL

ESS-10 64.9 1% RWR78S64R9FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S64R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S64R9FSBSL-ND
Through Hole Resistors RWR78S64R9FSBSL-ND
64.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 64.9 OHM 10W 1% WW AXIAL - RWR78S64R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 10W 1% WW AXIAL
RWR78S64R9FSBSL
RES 64.9 OHM 10W 1% WW AXIAL RWR78S64R9FSBSL
RES 64.9ohm 10W 1% WW AXIAL

RES 64.9ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S64R9FSBSL RWR78S64R9FSBSL-ND RWR78S64R9FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 64.9 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details