Vishay Intertechnology, Inc. RES 604 OHM 10W 1% WW AXIAL RWR78S6040FRBSL

Description
RES 604ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 604ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 10W 1% WW AXIAL - RWR78S6040FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 10W 1% WW AXIAL
RWR78S6040FRBSL
RES 604 OHM 10W 1% WW AXIAL RWR78S6040FRBSL
RES 604ohm 10W 1% WW AXIAL

RES 604ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S6040FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6040FRBSL-ND
Through Hole Resistors RWR78S6040FRBSL-ND
604 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S6040FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6040FRBSL
Wirewound Resistors 3110-RWR78S6040FRBSL
ESS-10 604 1% RWR78S6040FR BSL

ESS-10 604 1% RWR78S6040FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S6040FRBSL RWR78S6040FRBSL-ND 3110-RWR78S6040FRBSL
Product Name RES 604 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details