Vishay Intertechnology, Inc. RES 6.98K OHM 10W 0.1% WW AXIAL RWR78S6981BRBSL

Description
RES 6.98Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 10W 0.1% WW AXIAL - RWR78S6981BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 10W 0.1% WW AXIAL
RWR78S6981BRBSL
RES 6.98K OHM 10W 0.1% WW AXIAL RWR78S6981BRBSL
RES 6.98Kohm 10W 0.1% WW AXIAL

RES 6.98Kohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S6981BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6981BRBSL-ND
Through Hole Resistors RWR78S6981BRBSL-ND
6.98 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S6981BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6981BRBSL
Wirewound Resistors 3110-RWR78S6981BRBSL
ESS-10 6.98K .1% RWR78S6981BR BSL

ESS-10 6.98K .1% RWR78S6981BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S6981BRBSL RWR78S6981BRBSL-ND 3110-RWR78S6981BRBSL
Product Name RES 6.98K OHM 10W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details