8.25 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 8.25 1% RWR78S8R25FR B12
RES 8.25ohm 10W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S8R25FRB12-ND | 3110-RWR78S8R25FRB12 | RWR78S8R25FRB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 8.25 OHM 10W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 8.25 ohms | 8.25 ohms | 8.25 ohms |