Vishay Intertechnology, Inc. RES 0.499 OHM 10W 1% WW AXIAL RWR78SR499FRB12

Description
RES 0.499ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 10W 1% WW AXIAL - RWR78SR499FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 10W 1% WW AXIAL
RWR78SR499FRB12
RES 0.499 OHM 10W 1% WW AXIAL RWR78SR499FRB12
RES 0.499ohm 10W 1% WW AXIAL

RES 0.499ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78SR499FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR499FRB12-ND
Through Hole Resistors RWR78SR499FRB12-ND
499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78SR499FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR499FRB12
Wirewound Resistors 3110-RWR78SR499FRB12
ESS-10 .499 1% RWR78SR499FR B12

ESS-10 .499 1% RWR78SR499FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78SR499FRB12 RWR78SR499FRB12-ND 3110-RWR78SR499FRB12
Product Name RES 0.499 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details