Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1241BRS73

Description
EGN-3-80 1.24K .1% RWR80N1241BR S73
Request a Quote Datasheet
Description
EGN-3-80 1.24K .1% RWR80N1241BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1241BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1241BRS73
Wirewound Resistors 3110-RWR80N1241BRS73
EGN-3-80 1.24K .1% RWR80N1241BR S73

EGN-3-80 1.24K .1% RWR80N1241BR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1241BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1241BRS73-ND
Through Hole Resistors RWR80N1241BRS73-ND
1.24 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.24 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.24K OHM 2W 0.1% WW AXIAL - RWR80N1241BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 2W 0.1% WW AXIAL
RWR80N1241BRS73
RES 1.24K OHM 2W 0.1% WW AXIAL RWR80N1241BRS73
RES 1.24Kohm 2W 0.1% WW AXIAL

RES 1.24Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1241BRS73 RWR80N1241BRS73-ND RWR80N1241BRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.24K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1240 ohms 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details