Vishay Intertechnology, Inc. Through Hole Resistors RWR78SR499FRBSL

Description
499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78SR499FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR499FRBSL-ND
Through Hole Resistors RWR78SR499FRBSL-ND
499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78SR499FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR499FRBSL
Wirewound Resistors 3110-RWR78SR499FRBSL
ESS-10 .499 1% RWR78SR499FR BSL

ESS-10 .499 1% RWR78SR499FR BSL

Supplier's Site Datasheet
RES 0.499 OHM 10W 1% WW AXIAL - RWR78SR499FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 10W 1% WW AXIAL
RWR78SR499FRBSL
RES 0.499 OHM 10W 1% WW AXIAL RWR78SR499FRBSL
RES 0.499ohm 10W 1% WW AXIAL

RES 0.499ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78SR499FRBSL-ND 3110-RWR78SR499FRBSL RWR78SR499FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.499 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details