Vishay Intertechnology, Inc. RES 1.1K OHM 2W 1% WW AXIAL RWR80N1101FRBSL

Description
RES 1.1Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 2W 1% WW AXIAL - RWR80N1101FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 2W 1% WW AXIAL
RWR80N1101FRBSL
RES 1.1K OHM 2W 1% WW AXIAL RWR80N1101FRBSL
RES 1.1Kohm 2W 1% WW AXIAL

RES 1.1Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1101FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1101FRBSL
Wirewound Resistors 3110-RWR80N1101FRBSL
EGN-3-80 1.1K 1% RWR80N1101FR BSL

EGN-3-80 1.1K 1% RWR80N1101FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1101FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1101FRBSL-ND
Through Hole Resistors RWR80N1101FRBSL-ND
1.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1101FRBSL 3110-RWR80N1101FRBSL RWR80N1101FRBSL-ND
Product Name RES 1.1K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A18RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details