Vishay Intertechnology, Inc. RES 909 OHM 10W 1% WW AXIAL RWR78S9090FRBSL

Description
RES 909ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 909ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 10W 1% WW AXIAL - RWR78S9090FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 10W 1% WW AXIAL
RWR78S9090FRBSL
RES 909 OHM 10W 1% WW AXIAL RWR78S9090FRBSL
RES 909ohm 10W 1% WW AXIAL

RES 909ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S9090FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S9090FRBSL
Wirewound Resistors 3110-RWR78S9090FRBSL
ESS-10 909 1% RWR78S9090FR BSL

ESS-10 909 1% RWR78S9090FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S9090FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S9090FRBSL-ND
Through Hole Resistors RWR78S9090FRBSL-ND
909 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S9090FRBSL 3110-RWR78S9090FRBSL RWR78S9090FRBSL-ND
Product Name RES 909 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers