Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1101FSS73

Description
1.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1101FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1101FSS73-ND
Through Hole Resistors RWR80N1101FSS73-ND
1.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1101FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1101FSS73
Wirewound Resistors 3110-RWR80N1101FSS73
EGN-3-80 1.1K 1% RWR80N1101FS S73

EGN-3-80 1.1K 1% RWR80N1101FS S73

Supplier's Site Datasheet
RES 1.1K OHM 2W 1% WW AXIAL - RWR80N1101FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 2W 1% WW AXIAL
RWR80N1101FSS73
RES 1.1K OHM 2W 1% WW AXIAL RWR80N1101FSS73
RES 1.1Kohm 2W 1% WW AXIAL

RES 1.1Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1101FSS73-ND 3110-RWR80N1101FSS73 RWR80N1101FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.1K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details