Vishay Intertechnology, Inc. Wirewound Resistors RWR78S7151FSB12

Description
ESS-10 7.15K 1% RWR78S7151FS B12
Request a Quote Datasheet
Description
ESS-10 7.15K 1% RWR78S7151FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S7151FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7151FSB12
Wirewound Resistors 3110-RWR78S7151FSB12
ESS-10 7.15K 1% RWR78S7151FS B12

ESS-10 7.15K 1% RWR78S7151FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S7151FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S7151FSB12-ND
Through Hole Resistors RWR78S7151FSB12-ND
7.15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.15K OHM 10W 1% WW AXIAL - RWR78S7151FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 10W 1% WW AXIAL
RWR78S7151FSB12
RES 7.15K OHM 10W 1% WW AXIAL RWR78S7151FSB12
RES 7.15Kohm 10W 1% WW AXIAL

RES 7.15Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S7151FSB12 RWR78S7151FSB12-ND RWR78S7151FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 7.15K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details