Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR570FSRSL

Description
ESS-10 .57 1% RWR78SR570FS RSL
Request a Quote Datasheet
Description
ESS-10 .57 1% RWR78SR570FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR570FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR570FSRSL
Wirewound Resistors 3110-RWR78SR570FSRSL
ESS-10 .57 1% RWR78SR570FS RSL

ESS-10 .57 1% RWR78SR570FS RSL

Supplier's Site Datasheet
RES 0.57 OHM 10W 1% WW AXIAL - RWR78SR570FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.57 OHM 10W 1% WW AXIAL
RWR78SR570FSRSL
RES 0.57 OHM 10W 1% WW AXIAL RWR78SR570FSRSL
RES 0.57ohm 10W 1% WW AXIAL

RES 0.57ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78SR570FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR570FSRSL-ND
Through Hole Resistors RWR78SR570FSRSL-ND
570 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

570 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR570FSRSL RWR78SR570FSRSL RWR78SR570FSRSL-ND
Product Name Wirewound Resistors RES 0.57 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5700 ohms 0.5700 ohms 0.5700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details