Vishay Intertechnology, Inc. Wirewound Resistors RWR78S8R06FRS73

Description
ESS-10 8.06 1% RWR78S8R06FR S73
Request a Quote Datasheet
Description
ESS-10 8.06 1% RWR78S8R06FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S8R06FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S8R06FRS73
Wirewound Resistors 3110-RWR78S8R06FRS73
ESS-10 8.06 1% RWR78S8R06FR S73

ESS-10 8.06 1% RWR78S8R06FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S8R06FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S8R06FRS73-ND
Through Hole Resistors RWR78S8R06FRS73-ND
8.06 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.06 OHM 10W 1% WW AXIAL - RWR78S8R06FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 10W 1% WW AXIAL
RWR78S8R06FRS73
RES 8.06 OHM 10W 1% WW AXIAL RWR78S8R06FRS73
RES 8.06ohm 10W 1% WW AXIAL

RES 8.06ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S8R06FRS73 RWR78S8R06FRS73-ND RWR78S8R06FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 8.06 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details