Vishay Intertechnology, Inc. RES 11 OHM 2W 1% WW AXIAL RWR80N11R0FRS73

Description
RES 11ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 11ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 2W 1% WW AXIAL - RWR80N11R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 2W 1% WW AXIAL
RWR80N11R0FRS73
RES 11 OHM 2W 1% WW AXIAL RWR80N11R0FRS73
RES 11ohm 2W 1% WW AXIAL

RES 11ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N11R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N11R0FRS73
Wirewound Resistors 3110-RWR80N11R0FRS73
EGN-3-80 11 1% RWR80N11R0FR S73

EGN-3-80 11 1% RWR80N11R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N11R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N11R0FRS73-ND
Through Hole Resistors RWR80N11R0FRS73-ND
11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N11R0FRS73 3110-RWR80N11R0FRS73 RWR80N11R0FRS73-ND
Product Name RES 11 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details