RES 6.9Kohm 10W 0.5% WW AXIAL
6.9 kOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 6.9K .5% RWR78S6901DR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78S6901DRBSL | RWR78S6901DRBSL-ND | 3110-RWR78S6901DRBSL |
| Product Name | RES 6.9K OHM 10W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 6900 ohms | 6900 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Configuration | Single Resistor |