Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1151FRRSL

Description
EGN-3-80 1.15K 1% RWR80N1151FR RSL
Request a Quote Datasheet
Description
EGN-3-80 1.15K 1% RWR80N1151FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1151FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1151FRRSL
Wirewound Resistors 3110-RWR80N1151FRRSL
EGN-3-80 1.15K 1% RWR80N1151FR RSL

EGN-3-80 1.15K 1% RWR80N1151FR RSL

Supplier's Site Datasheet
RES 1.15K OHM 2W 1% WW AXIAL - RWR80N1151FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 2W 1% WW AXIAL
RWR80N1151FRRSL
RES 1.15K OHM 2W 1% WW AXIAL RWR80N1151FRRSL
RES 1.15Kohm 2W 1% WW AXIAL

RES 1.15Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1151FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1151FRRSL-ND
Through Hole Resistors RWR80N1151FRRSL-ND
1.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1151FRRSL RWR80N1151FRRSL RWR80N1151FRRSL-ND
Product Name Wirewound Resistors RES 1.15K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details