Vishay Intertechnology, Inc. Through Hole Resistors RWR80N11R0FRBSL

Description
11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N11R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N11R0FRBSL-ND
Through Hole Resistors RWR80N11R0FRBSL-ND
11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 11 OHM 2W 1% WW AXIAL - RWR80N11R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 2W 1% WW AXIAL
RWR80N11R0FRBSL
RES 11 OHM 2W 1% WW AXIAL RWR80N11R0FRBSL
RES 11ohm 2W 1% WW AXIAL

RES 11ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N11R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N11R0FRBSL
Wirewound Resistors 3110-RWR80N11R0FRBSL
EGN-3-80 11 1% RWR80N11R0FR BSL

EGN-3-80 11 1% RWR80N11R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N11R0FRBSL-ND RWR80N11R0FRBSL 3110-RWR80N11R0FRBSL
Product Name Through Hole Resistors RES 11 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details