Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1271FRRSL

Description
EGN-3-80 1.27K 1% RWR80N1271FR RSL
Request a Quote Datasheet
Description
EGN-3-80 1.27K 1% RWR80N1271FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1271FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1271FRRSL
Wirewound Resistors 3110-RWR80N1271FRRSL
EGN-3-80 1.27K 1% RWR80N1271FR RSL

EGN-3-80 1.27K 1% RWR80N1271FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1271FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1271FRRSL-ND
Through Hole Resistors RWR80N1271FRRSL-ND
1.27 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.27 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.27K OHM 2W 1% WW AXIAL - RWR80N1271FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 2W 1% WW AXIAL
RWR80N1271FRRSL
RES 1.27K OHM 2W 1% WW AXIAL RWR80N1271FRRSL
RES 1.27Kohm 2W 1% WW AXIAL

RES 1.27Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1271FRRSL RWR80N1271FRRSL-ND RWR80N1271FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.27K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1270 ohms 1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details