Vishay Intertechnology, Inc. RES 0.62 OHM 10W 1% WW AXIAL RWR78SR620FRRSL

Description
RES 0.62ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.62ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.62 OHM 10W 1% WW AXIAL - RWR78SR620FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 10W 1% WW AXIAL
RWR78SR620FRRSL
RES 0.62 OHM 10W 1% WW AXIAL RWR78SR620FRRSL
RES 0.62ohm 10W 1% WW AXIAL

RES 0.62ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78SR620FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR620FRRSL
Wirewound Resistors 3110-RWR78SR620FRRSL
ESS-10 .62 1% RWR78SR620FR RSL

ESS-10 .62 1% RWR78SR620FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR620FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR620FRRSL-ND
Through Hole Resistors RWR78SR620FRRSL-ND
620 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

620 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78SR620FRRSL 3110-RWR78SR620FRRSL RWR78SR620FRRSL-ND
Product Name RES 0.62 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers