Vishay Intertechnology, Inc. RES 100 OHM 2W 0.5% WW AXIAL RWR80N1000DSBSL

Description
RES 100ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2W 0.5% WW AXIAL - RWR80N1000DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 0.5% WW AXIAL
RWR80N1000DSBSL
RES 100 OHM 2W 0.5% WW AXIAL RWR80N1000DSBSL
RES 100ohm 2W 0.5% WW AXIAL

RES 100ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1000DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1000DSBSL-ND
Through Hole Resistors RWR80N1000DSBSL-ND
100 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1000DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1000DSBSL
Wirewound Resistors 3110-RWR80N1000DSBSL
EGN-3-80 100 .5% RWR80N1000DS BSL

EGN-3-80 100 .5% RWR80N1000DS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N1000DSBSL RWR80N1000DSBSL-ND 3110-RWR80N1000DSBSL
Product Name RES 100 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details