Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR200FRBSL

Description
ESS-10 .2 1% RWR78SR200FR BSL
Request a Quote Datasheet
Description
ESS-10 .2 1% RWR78SR200FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR200FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR200FRBSL
Wirewound Resistors 3110-RWR78SR200FRBSL
ESS-10 .2 1% RWR78SR200FR BSL

ESS-10 .2 1% RWR78SR200FR BSL

Supplier's Site Datasheet
RES 0.2 OHM 10W 1% WW AXIAL - RWR78SR200FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 10W 1% WW AXIAL
RWR78SR200FRBSL
RES 0.2 OHM 10W 1% WW AXIAL RWR78SR200FRBSL
RES 0.2ohm 10W 1% WW AXIAL

RES 0.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78SR200FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR200FRBSL-ND
Through Hole Resistors RWR78SR200FRBSL-ND
200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR200FRBSL RWR78SR200FRBSL RWR78SR200FRBSL-ND
Product Name Wirewound Resistors RES 0.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details