Vishay Intertechnology, Inc. RES 1.02K OHM 2W 1% WW AXIAL RWR80N1021FSS73

Description
RES 1.02Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 2W 1% WW AXIAL - RWR80N1021FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 2W 1% WW AXIAL
RWR80N1021FSS73
RES 1.02K OHM 2W 1% WW AXIAL RWR80N1021FSS73
RES 1.02Kohm 2W 1% WW AXIAL

RES 1.02Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1021FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1021FSS73-ND
Through Hole Resistors RWR80N1021FSS73-ND
1.02 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.02 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1021FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1021FSS73
Wirewound Resistors 3110-RWR80N1021FSS73
EGN-3-80 1.02K 1% RWR80N1021FS S73

EGN-3-80 1.02K 1% RWR80N1021FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N1021FSS73 RWR80N1021FSS73-ND 3110-RWR80N1021FSS73
Product Name RES 1.02K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms 1020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details